Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose PCMD3140IRTER

Description
Win Source Part Number: 1338300-PCMD3140IRTE R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Audio Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 4 Resolution (Bits): 16 b, 20 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1338300-PCMD3140IRTE R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Audio Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 4 Resolution (Bits): 16 b, 20 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1338300-PCMD3140IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1338300-PCMD3140IRTER
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1338300-PCMD3140IRTER
Win Source Part Number: 1338300-PCMD3140IRTE R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Audio Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 4 Resolution (Bits): 16 b, 20 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1338300-PCMD3140IRTER
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Audio
Package: Tape & Reel
Standard Package: 3,000
Sampling Rate (Per Second): 7.35k ~ 768k
Data Interface: I²C, I²S, TDM
Number of Channels: 4
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCMD3140IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCMD3140IRTER
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCMD3140IRTER
FOUR-CHANNEL PDM-INPUT TO TDM- O

FOUR-CHANNEL PDM-INPUT TO TDM- O

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1338300-PCMD3140IRTER PCMD3140IRTER
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I²C, I²S, TDM
Unlock Full Specs
to access all available technical data