Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104IPFBREP PCM4104IPFBREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236476-PCM4104IPFBR EP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236476-PCM4104IPFBR EP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM4104IPFBREP is a high-performance, four-channel digital-to-analog converter (DAC) designed for professional audio applications. It supports 16- to 24-bit linear PCM input data with sampling frequencies up to 216 kHz. The device features a delta-sigma architecture that provides low out-of-band noise and high tolerance to system clock phase jitter. Each channel offers differential voltage outputs, which can be easily converted to single-ended outputs using an external op-amp. This DAC operates with a 5V analog power supply and a 3.3V digital power supply, making it suitable for various audio systems. It includes a flexible audio serial port interface that supports multiple data formats, including I¬=S and TDM, facilitating easy integration with digital signal processors. The PCM4104 also features a soft mute function, digital attenuation, and power-down modes, enhancing its usability in diverse applications such as digital mixing consoles and high-end audio receivers. The device is housed in a compact TQFP-48 package and is qualified for operation over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The PCM4104IPFBREP is a high-performance, four-channel digital-to-analog converter (DAC) designed for professional audio applications. It supports 16- to 24-bit linear PCM input data with sampling frequencies up to 216 kHz. The device features a delta-sigma architecture that provides low out-of-band noise and high tolerance to system clock phase jitter. Each channel offers differential voltage outputs, which can be easily converted to single-ended outputs using an external op-amp. This DAC operates with a 5V analog power supply and a 3.3V digital power supply, making it suitable for various audio systems. It includes a flexible audio serial port interface that supports multiple data formats, including I¬=S and TDM, facilitating easy integration with digital signal processors. The PCM4104 also features a soft mute function, digital attenuation, and power-down modes, enhancing its usability in diverse applications such as digital mixing consoles and high-end audio receivers. The device is housed in a compact TQFP-48 package and is qualified for operation over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104IPFBREP
1236476-PCM4104IPFBREP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104IPFBREP 1236476-PCM4104IPFBREP
Manufacturer: Texas Instruments Win Source Part Number: 1236476-PCM4104IPFBR EP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236476-PCM4104IPFBREP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad Digital-to-Analog Converter IC
768-PCM4104IPFBREP
Quad Digital-to-Analog Converter IC 768-PCM4104IPFBREP
118dB SNR 4-Channel Audio DAC (Extended Qualification) 48-TQFP -40 to 85 Product overview: PCM4104IPFBREP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4104IPFBREP can be used for catalog matching and distributor lookup.

118dB SNR 4-Channel Audio DAC (Extended Qualification) 48-TQFP -40 to 85 Product overview: PCM4104IPFBREP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4104IPFBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4104IPFBREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4104IPFBREP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4104IPFBREP
IC DAC/AUDIO 24BIT 216K 48TQFP

IC DAC/AUDIO 24BIT 216K 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1236476-PCM4104IPFBREP 768-PCM4104IPFBREP PCM4104IPFBREP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104IPFBREP Quad Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, SPI, 3-WIRE, 4-WIRE
Package Type TQFP QFP
Resolution 24 bits
Unlock Full Specs
to access all available technical data