The PCM1770 is a low-voltage, low-power stereo audio digital-to-analog converter with an integrated headphone amplifier, available in a VQFN-20 package. It operates from a single 1.6-V to 3.6-V supply, dissipates 6.5 mW at 2.4 V, and supports sampling rates from 5 kHz to 50 kHz with system clocks of 128fs, 192fs, 256fs, or 384fs. The device delivers a typical dynamic range of 98 dB and THD+N of 0.1% at 0 dB and 0.04% at -20 dB with a 16-Ω load. It provides 13 mW stereo output power and includes software control for 16-, 20-, and 24-bit data formats, left- and right-justified and I2S alignment, digital attenuation, de-emphasis, and soft mute. Operating temperature ranges from 0°C to 70°C. The part is 3.3-V tolerant and features pop-noise-free circuitry.
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 061313-PCM1770RGARG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-VQFN (4.2x4.2)
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
24-Bit 2-Ch DAC, 48kS/s, Serial/Parallel, VQFN, 1.6-3.6V Product overview: PCM1770RGARG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770RGARG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1770RGARG4 | 061313-PCM1770RGARG4 | 768-PCM1770RGARG4 |
| Product Name | PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770RGARG4 | 3.6V VQFN Digital-to-Analog Converter IC |
| Interface Type | SPI | I2S | Serial, 3-WIRE, Parallel |
| Package Type | TSSOP,VQFN | 20-VQFN (4.2x4.2) | VQFN |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| Operating Temperature | 0.0 C (32 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |