Win Source Part Number: 1366660-PCM1822IRTER
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: ADC, Audio
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V
Number of Channels: 2
Data Interface: I²S
Sampling Rate (Per Second): 8k ~ 192k
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
STEREO, 117-DB SNR, 192-KHZ, LOW
3V~3.6V 32 I2S WQFN-20(3x3) ADC/DAC - Specialized ROHS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1366660-PCM1822IRTER | PCM1822IRTER | PCM1822IRTER |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> ADC/DAC - Specialized |
| Interface Type | I²S | I2S | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Sample Rate | 8 to 192 kSamples/Sec |