Texas Instruments PCM1725 97dB SNR Stereo DAC PCM1725U

Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote Datasheet
Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1725 97dB SNR Stereo DAC - PCM1725U - Texas Instruments
Dallas, TX, United States
PCM1725 97dB SNR Stereo DAC
PCM1725U
PCM1725 97dB SNR Stereo DAC PCM1725U
97dB SNR Stereo DAC 14-SOIC

97dB SNR Stereo DAC 14-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U
026530-PCM1725U
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U 026530-PCM1725U
Manufacturer: Texas Instruments Win Source Part Number: 026530-PCM1725U Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5V Sampling Rate: 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026530-PCM1725U
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1725U - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO14

D/A Converter, 1 Func, Serial Input Loading, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5V SOIC Digital-to-Analog Converter IC
768-PCM1725U
16-bit 5V SOIC Digital-to-Analog Converter IC 768-PCM1725U
16-Bit Stereo DAC, 97dB SNR, 96kS/s, Serial, 5V, SOIC Product overview: PCM1725U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725U can be used for catalog matching and distributor lookup.

16-Bit Stereo DAC, 97dB SNR, 96kS/s, Serial, 5V, SOIC Product overview: PCM1725U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1725U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1725U
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1725U
IC DAC/AUDIO 16BIT 96K 14SOIC

IC DAC/AUDIO 16BIT 96K 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1725U 026530-PCM1725U PCM1725U 768-PCM1725U PCM1725U
Product Name PCM1725 97dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U 16-bit 5V SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial Serial
Package Type SOIC; 14-SOIC SOIC; SOIC14 SOIC SOIC
Packing Method Tube; Tube/Rail Tube; Tube Tube; Bulk; Bulk,Tube
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers