Texas Instruments PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740E

Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote Datasheet
Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO - PCM1740E - Texas Instruments
Dallas, TX, United States
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO
PCM1740E
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740E
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1740E
5V SSOP Digital-to-Analog Converter IC 768-PCM1740E
24-Bit Stereo DAC, 96kS/s, 94dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1740E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1740E can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, 94dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1740E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1740E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740E
026533-PCM1740E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740E 026533-PCM1740E
Manufacturer: Texas Instruments Win Source Part Number: 026533-PCM1740E Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026533-PCM1740E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1740E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO24

D/A Converter, 1 Func, Serial Input Loading, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1740E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1740E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1740E
IC DAC/AUDIO 24BIT 96K 24SSOP

IC DAC/AUDIO 24BIT 96K 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1740E 768-PCM1740E 026533-PCM1740E PCM1740E PCM1740E
Product Name PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, 3-WIRE I2S Serial
Package Type SSOP SOP; SSOP; 24-SSOP SOP; SSOP; SSOP24 SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data