Texas Instruments PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PWG4

Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) - PCM1770PWG4 - Texas Instruments
Dallas, TX, United States
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control)
PCM1770PWG4
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PWG4
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.4V TSSOP Digital-to-Analog Converter IC
768-PCM1770PWG4
2.4V TSSOP Digital-to-Analog Converter IC 768-PCM1770PWG4
24-Bit Stereo Audio DAC IC, 48KS/s, Serial, 2.4V, 98dB SNR, TSSOP Product overview: PCM1770PWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PWG4 can be used for catalog matching and distributor lookup.

24-Bit Stereo Audio DAC IC, 48KS/s, Serial, 2.4V, 98dB SNR, TSSOP Product overview: PCM1770PWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWG4
209705-PCM1770PWG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWG4 209705-PCM1770PWG4
Manufacturer: Texas Instruments Win Source Part Number: 209705-PCM1770PWG4 Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209705-PCM1770PWG4
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1770PWG4 768-PCM1770PWG4 209705-PCM1770PWG4
Product Name PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 2.4V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWG4
Interface Type SPI Serial, 3-WIRE I2S
Package Type TSSOP,VQFN TSSOP SOP; SSOP; TSSOP; 16-TSSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data