2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236484-PCM5101APW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
2VRMS DirectPath™, 106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface 20-TSSOP -25 to 85 Product overview: PCM5101APW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5101APW can be used for catalog matching and distributor lookup.
IC DAC 16/24/32BIT 384K 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5101APW | 1236484-PCM5101APW | 768-PCM5101APW | PCM5101APW |
| Product Name | PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101APW | 32-bit 384kHz TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | HW | Serial | ||
| Package Type | TSSOP | TSSOP | SSOP | |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits |