The PCM4202 is a high-performance stereo audio analog-to-digital converter supporting 24-bit PCM output at sampling rates up to 216kHz and 1-bit DSD output at 64x or 128x oversampling. It features two delta-sigma ADCs with a dynamic range of 118dB (A-weighted, PCM) and THD+N of -105dB at 1kHz. The device operates from a +5V analog and +3.3V digital supply, dissipating 308mW at 48kHz. It includes a flexible audio serial port supporting I2S, left-justified, and right-justified formats, with master/slave mode, digital high-pass filter, and clipping flags. The PCM4202DB variant is packaged in a 28-pin SSOP with an operating temperature range of -10°C to 70°C.
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1236478-PCM4202DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
24-Bit Stereo Audio ADC, 216kS/s, 118dB SNR, Serial, 28-SSOP Product overview: PCM4202DB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DB can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 216K 28SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4202DB | PCM4202DB | 1236478-PCM4202DB | 768-PCM4202DB | PCM4202DB |
| Product Name | PCM4202 118dB SNR Stereo Audio ADC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DB | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | H/W | Serial | Serial | ||
| Package Type | SSOP | SOP; SSOP; SSOP28 | SSOP | SSOP | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |