Texas Instruments PCM1780 106dB SNR Stereo DAC (S/W Control) PCM1780DBQR

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1780 106dB SNR Stereo DAC (S/W Control) - PCM1780DBQR - Texas Instruments
Dallas, TX, United States
PCM1780 106dB SNR Stereo DAC (S/W Control)
PCM1780DBQR
PCM1780 106dB SNR Stereo DAC (S/W Control) PCM1780DBQR
106dB SNR Stereo DAC (S/W Control) 16-SSOP

106dB SNR Stereo DAC (S/W Control) 16-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQR
026547-PCM1780DBQR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQR 026547-PCM1780DBQR
Manufacturer: Texas Instruments Win Source Part Number: 026547-PCM1780DBQR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026547-PCM1780DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1780DBQR
5V SSOP Digital-to-Analog Converter IC 768-PCM1780DBQR
24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1780DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1780DBQR can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1780DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1780DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM1780DBQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM1780DBQR
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM1780DBQR
5V 24 I2S SSOP-16-150mil ADC/DAC - Specialized ROHS

5V 24 I2S SSOP-16-150mil ADC/DAC - Specialized ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1780DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1780DBQR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1780DBQR
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1780DBQR 026547-PCM1780DBQR 768-PCM1780DBQR PCM1780DBQR PCM1780DBQR
Product Name PCM1780 106dB SNR Stereo DAC (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQR 5V SSOP Digital-to-Analog Converter IC ADC/DAC/Data Conversion >> ADC/DAC - Specialized Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI I2S Serial, 3-WIRE I2S
Package Type SSOP SOP; SSOP; 16-SSOP SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
Operating Temperature -20 C (-4 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data