Texas Instruments PCM1728 106dB SNR Stereo DAC PCM1728EG4

Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote
Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1728 is a 24-bit, 96kHz sampling stereo audio digital-to-analog converter designed for mid- to high-grade digital audio applications such as CD and DVD players. It uses an enhanced multi-level delta-sigma modulator architecture and features 8x oversampling with a 24-bit resolution, achieving a dynamic range and signal-to-noise ratio of up to 106dB. The device operates from a single +5V supply and provides analog output voltage swing of 0.62 × VCC (peak-to-peak). It is packaged in a 28-lead SSOP with dimensions of 500mm by 10.6mm by 9.6mm, and supports I2S audio data format with selectable word lengths of 16, 20, or 24 bits. Operating temperature range is from -25°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PCM1728 is a 24-bit, 96kHz sampling stereo audio digital-to-analog converter designed for mid- to high-grade digital audio applications such as CD and DVD players. It uses an enhanced multi-level delta-sigma modulator architecture and features 8x oversampling with a 24-bit resolution, achieving a dynamic range and signal-to-noise ratio of up to 106dB. The device operates from a single +5V supply and provides analog output voltage swing of 0.62 × VCC (peak-to-peak). It is packaged in a 28-lead SSOP with dimensions of 500mm by 10.6mm by 9.6mm, and supports I2S audio data format with selectable word lengths of 16, 20, or 24 bits. Operating temperature range is from -25°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
PCM1728 106dB SNR Stereo DAC - PCM1728EG4 - Texas Instruments
Dallas, TX, United States
PCM1728 106dB SNR Stereo DAC
PCM1728EG4
PCM1728 106dB SNR Stereo DAC PCM1728EG4
106dB SNR Stereo DAC 28-SSOP

106dB SNR Stereo DAC 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1728EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1728EG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1728EG4
IC DAC/AUDIO 24BIT 96K 28SSOP

IC DAC/AUDIO 24BIT 96K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1728EG4 PCM1728EG4
Product Name PCM1728 106dB SNR Stereo DAC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SSOP
Unlock Full Specs
to access all available technical data