The PCM1802 is a single-ended analog-input 24-bit, 96-kHz stereo analog-to-digital converter with a 20-pin SSOP package measuring 7.20mm by 5.30mm. It operates with a 5V analog supply and 3.3V digital supply, supports sampling rates from 16kHz to 96kHz, and includes an integrated antialiasing filter and high-pass filter. The device offers typical SNR and dynamic range of 105dB, THD+N of 96dB, and selectable oversampling ratios of ×64 or ×128. It supports multiple serial data formats and system clock multiples of 256fs, 384fs, 512fs, or 768fs. Operating temperature range is -40°C to 85°C.
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
24-Bit 105dB SNR Stereo ADC, 96KS/s, Serial, 2-Ch, 5V, SSOP Product overview: PCM1802DBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1802DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026562-PCM1802DBR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1802
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): CS5396-KSR; AK5357VT; AK5357KT; AK5392-VS;
Introduction Date: December 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1802DBR | 768-PCM1802DBR | 026562-PCM1802DBR | PCM1802DBR |
| Product Name | PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs | 5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial | Serial; Serial | |
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 147 milliwatts | 183 milliwatts |