Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC5602CDWRG4 TLC5602CDWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054982-TLC5602CDWRG4 Packaging: Reel - TR Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054982-TLC5602CDWRG4 Packaging: Reel - TR Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC5602CDWRG4
054982-TLC5602CDWRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC5602CDWRG4 054982-TLC5602CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 054982-TLC5602CDWRG4 Packaging: Reel - TR Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054982-TLC5602CDWRG4
Packaging: Reel - TR
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 30M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Digital-to-Analog Converter IC
768-TLC5602CDWRG4
8-bit SOIC Digital-to-Analog Converter IC 768-TLC5602CDWRG4
8-Bit Parallel DAC, 30MS/s, 0.03us Settling, SOIC-20 Product overview: TLC5602CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC5602CDWRG4 can be used for catalog matching and distributor lookup.

8-Bit Parallel DAC, 30MS/s, 0.03us Settling, SOIC-20 Product overview: TLC5602CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC5602CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 054982-TLC5602CDWRG4 768-TLC5602CDWRG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC5602CDWRG4 8-bit SOIC Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type SOIC; 20-SOIC SOIC
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674AR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers