96dB SNR Stereo DAC with Programmable PLL 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026528-PCM1723E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PDSO24
D/A Converter, 1 Func, Serial Input Loading, PDSO24
24-Bit 96kHz Stereo DAC, 96dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1723E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 96kHz, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1723E can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 96K 24SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1723E | 026528-PCM1723E | PCM1723E | 768-PCM1723E | PCM1723E |
| Product Name | PCM1723 96dB SNR Stereo DAC with Programmable PLL | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1723E | 96kHz 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2S | Serial | Serial, 3-WIRE | ||
| Package Type | SOP; SSOP; 24-SSOP | SOP; SSOP; SSOP24 | SSOP | SSOP | |
| Packing Method | Tube; Tube/Rail | Tube; Tube | Tray; Bulk; Bulk,Tray |