Texas Instruments PCM4204 118dB SNR 4-Channel Audio ADC PCM4204PAPT

Description
118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70
Request a Quote Datasheet
Description
118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM4204 118dB SNR 4-Channel Audio ADC - PCM4204PAPT - Texas Instruments
Dallas, TX, United States
PCM4204 118dB SNR 4-Channel Audio ADC
PCM4204PAPT
PCM4204 118dB SNR 4-Channel Audio ADC PCM4204PAPT
118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70

118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
768-PCM4204PAPT
Analog-to-Digital Converter IC 768-PCM4204PAPT
4-Ch 24-Bit 216kS/s Audio ADC, 118dB SNR, Serial, HTQFP Product overview: PCM4204PAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4204PAPT can be used for catalog matching and distributor lookup.

4-Ch 24-Bit 216kS/s Audio ADC, 118dB SNR, Serial, HTQFP Product overview: PCM4204PAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4204PAPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4204PAPT - 026590-PCM4204PAPT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4204PAPT
026590-PCM4204PAPT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4204PAPT 026590-PCM4204PAPT
Manufacturer: Texas Instruments Win Source Part Number: 026590-PCM4204PAPT Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026590-PCM4204PAPT
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4204PAPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4204PAPT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4204PAPT
IC ADC/AUDIO 24BIT 216K 64HTQFP

IC ADC/AUDIO 24BIT 216K 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4204PAPT 768-PCM4204PAPT 026590-PCM4204PAPT PCM4204PAPT
Product Name PCM4204 118dB SNR 4-Channel Audio ADC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4204PAPT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial I2S
Package Type HTQFP HTQFP QFP; TQFP; 64-HTQFP (10x10) QFP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 600 milliwatts 795 milliwatts
Unlock Full Specs
to access all available technical data