The PCM4222PFB is a two-channel, 24-bit, 216kHz sampling analog-to-digital converter with support for PCM, DSD, and multi-bit modulator data outputs. It is housed in a TQFP-48 package and operates with a +4.0V analog supply and +3.3V digital supply. Typical dynamic performance includes a 124dB A-weighted dynamic range with multi-bit modulator output and -108dB THD+N at 20kHz bandwidth. Power dissipation is 305mW at 48kHz, 330mW at 96kHz, and 340mW at 192kHz sampling rates. The device supports I2S, left-justified, and TDM audio formats in master or slave mode and includes programmable decimation filters, DC offset removal, and overflow indicators. It operates from -40°C to 85°C and is RoHS compliant.
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1236480-PCM4222PFB
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
24-Bit 216kS/s Stereo Audio ADC, 124dB SNR, PCM/DSD, TQFP Product overview: PCM4222PFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4222PFB can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 216K 48TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4222PFB | 1236480-PCM4222PFB | 768-PCM4222PFB | PCM4222PFB |
| Product Name | PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4222PFB | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | |||
| Package Type | TQFP | QFP | ||
| Resolution | 24 bits |