106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026539-PCM1754DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1754
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): CS4335-KSZR; CS4341-CZ; CS4334-DSZR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial Interface, 16-SSOP Product overview: PCM1754DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 16SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1754DBQR | 026539-PCM1754DBQR | 768-PCM1754DBQR | PCM1754DBQR |
| Product Name | PCM1754 106dB SNR Stereo DAC (H/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQR | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | I2S | Serial, 3-WIRE | |
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |