The THS5651A is a 10-bit, 125 MSPS digital-to-analog converter optimized for communication systems, featuring differential current outputs scalable from 2 mA to 20 mA and on-chip 1.2 V reference. It operates from a 4.5 V to 5.5 V analog supply and 3 V to 5.5 V digital supply, with power dissipation of 175 mW at 5 V and 25 mW in sleep mode. The device is available in a 28-pin TSSOP package and is characterized for operation from −40°C to 85°C.
10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267208-THS5651AIPWR
Series: CommsDAC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 10
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Family Name: THS5651
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD9760ARURL7; AD9750ARUZRL7; AD9750ARU;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
10-Bit 125MSPS DAC, Parallel Interface, 28-TSSOP Product overview: THS5651AIPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS5651AIPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5651AIPWRG4 | 1267208-THS5651AIPWRG4 | 768-THS5651AIPWRG4 |
| Product Name | THS5651A 10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - THS5651AIPWRG4 | TSSOP Digital-to-Analog Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | SOIC,TSSOP | SSOP | TSSOP |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| Dissipation | 175 milliwatts | 175 milliwatts |