The PCM1772 is a low-voltage, low-power stereo audio digital-to-analog converter with a built-in lineout amplifier, designed for portable audio applications. It is available in a VQFN-20 package and operates from a single 1.6-V to 3.6-V supply, consuming 6 mW at 2.4 V. The device supports sampling rates from 5 kHz to 50 kHz and offers 24-bit resolution with a typical dynamic range of 98 dB and THD+N of 0.007% at 0 dB. Digital control is provided via a 3-wire serial port, supporting 16-, 20-, and 24-bit word lengths in left-justified, right-justified, and I2S formats. The analog output voltage is 0.77 V P-P into a 10 kΩ load, and it includes features such as digital attenuation, zero-cross attenuation, digital soft mute, and 44.1-kHz de-emphasis. It is 3.3-V tolerant and ensures pop-free operation. The operating temperature range is 0°C to 70°C.
98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 20-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1236390-PCM1772RGAR
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 20-VQFN
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 3.6 V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1772
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (4.2x4.2)
Alternative Parts (Cross-Reference): PCM1772RGARG4; PCM1772RGAG4; PCM1772RGA;
Introduction Date: August 05, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
24-Bit 98dB Stereo DAC, 48kS/s, Serial/Parallel, VQFN Product overview: PCM1772RGAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1772RGAR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 50K 20VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1772RGAR | 1236390-PCM1772RGAR | 768-PCM1772RGAR | PCM1772RGAR |
| Product Name | PCM1772 98dB SNR Low-Power Stereo DAC with line-out (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1772RGAR | VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | I2S | Serial, 3-WIRE, Parallel | |
| Package Type | TSSOP,VQFN | VQFN | ||
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Operating Temperature | 0.0 C (32 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |