The TLV2541 is a 12-bit, low-power analog-to-digital converter with a single analog input and auto power-down capability, operating from a 2.7-V to 5.5-V supply. It supports a maximum throughput of 200 kSPS and features a SPI/DSP-compatible serial interface with SCLK up to 20 MHz. The device includes a built-in conversion clock, rail-to-rail analog input with 500 kHz bandwidth, and INL/DNL of ±1 LSB max. It is packaged in an 8-pin VSSOP with dimensions specified for tape and reel mounting, and operates over a temperature range of -40°C to 85°C.
12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-VSSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797105-TLV2541IDGKR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: TLV2541
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): LTC1864AIMS8#TR; LTC1864ACMS8; AD7920BRMZ-REEL; LTC1860HMS8#TR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
12-Bit 200kSPS ADC, SPI, Single-Ended, 5.5V, MSOP Product overview: TLV2541IDGKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2541IDGKR can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
IC ADC 12BIT SAR 8VSSOP
IC 12BIT 200 KSPS ADC S/O 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2541IDGKR | TLV2541IDGKR-ND | 797105-TLV2541IDGKR | 700-TLV2541IDGKR | TLV2541IDGKR | TLV2541IDGKR | 815-TLV2541IDGKR | TLV2541IDGKR | TLV2541IDGKR |
| Product Name | TLV2541 12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2541IDGKR | 5.5V MSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC 12BIT 200 KSPS ADC S/O 8VSSOP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SOP; SSOP; VSSOP8 | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
| INL | 1 LSB |