22-Bit Analog-to-Digital Converter 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141617-ADS1213EG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 22
Number of Converters: 1
Family Name: ADS1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 6.25k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC2442IG#TR; LTC2442CG#TR; LTC2442IG;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
22-Bit Delta-Sigma ADC, 4Ch Diff, 6.25kS/s, SPI, SSOP Product overview: ADS1213EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1213EG4 can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
IC ADC 22BIT SIGMA-DELTA 28SSOP
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
IC ADC 22BIT SIGMA-DELTA 28SSOP
IC ADC 22BIT SIGMA-DELTA 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213EG4 | 1141617-ADS1213EG4 | 700-ADS1213EG4 | ADS1213EG4-ND | 815-ADS1213EG4 | ADS1213EG4 | ADS1213EG4 | ADS1213EG4 |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1213EG4 | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 22BIT SIGMA-DELTA 28SSOP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | SPI; SPI | Serial; SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; 28-SSOP (0.209, 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 22 bits | 22 bits | 22 bits | 2.75 bits | 22 bits | |||
| INL | 62.9 LSB |