The TLV1548CDBR is a low-voltage 10-bit analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It features a conversion time of less than 10 milliseconds and operates within a supply voltage range of 2.7 V to 5.5 V. The device includes an integrated analog multiplexer with eight analog input channels, allowing for versatile signal selection. It supports serial control via SPI and QSPI interfaces, making it compatible with various microprocessors and DSPs. The TLV1548CDBR incorporates a sample-and-hold function and has programmable power-down modes, which contribute to its low power consumption. It is characterized for operation from 0°C to 70°C, making it suitable for commercial applications. The built-in self-test modes and end-of-conversion (EOC) flag enhance its reliability and usability in complex systems. This ADC is ideal for engineers looking for a compact and efficient solution for analog signal processing in low-voltage environments.
10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10-Bit 85kS/s 8-Ch SPI ADC, 2.7-5.5V, SSOP Product overview: TLV1548CDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548CDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109020-TLV1548CDBR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 87k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 10-BIT SER 87KSPS 20-SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
IC ADC 10BIT SAR 20SSOP
IC ADC 10BIT SAR 20SSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548CDBR | TLV1548CDBR-ND | TLV1548CDBR | 700-TLV1548CDBR | 1109020-TLV1548CDBR | 815-TLV1548CDBR | TLV1548CDBR | TLV1548CDBR | TLV1548CDBR |
| Product Name | TLV1548 10-Bit 85 kSPS ADC Ser. Out, Pgrmable Pwr/Pwrdn/Conversion Rate, TMS320 DSP/SPI/QPSI Compat., 8 Ch. | Analog to Digital Converters (ADC) | 5.5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548CDBR | IC ADC 10-BIT SER 87KSPS 20-SSOP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP20 | SSOP | SOP; SSOP; 20-SSOP | SSOP; 20-SSOP (0.209, 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | ||||
| INL | 1 LSB |