The ADS8406IBPFBT is a 16-bit, 1.25 MSPS pseudo-bipolar, fully differential input analog-to-digital converter with an internal 4.096-V reference, housed in a 48-pin TQFP package. It operates over the industrial temperature range of -40°C to 85°C and is rated for 16-bit no missing codes. The device draws 155 mW typical power at 1.25 MHz and supports a high-speed parallel interface. It features an input range of -2 to +2 times the reference voltage, an integral nonlinearit of -2 to +1 LSB, and a differential linearity of -1 to +1.25 LSB. The analog supply is 5 V, with a wide I/O supply range of 2.7 V to 5.25 V. The part is pin-compatible with ADS8412 and ADS8402.
16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC 48-TQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
16-Bit 1.25MSPS ADC, Pseudo Bipolar, Fully Diff, 48-TQFP Product overview: ADS8406IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8406IBPFBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768171-ADS8406IBPFBT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8406
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): AD7492AR-REEL; AD7492AR-5-REEL7; AD7492ARZ-REEL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, Bipolar, PQFP48
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
IC ADC 16BIT SAR 48TQFP
IC ADC 16BIT 1.25MSPS 48-TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8406IBPFBT | 296-17355-2-ND | 700-ADS8406IBPFBT | 768171-ADS8406IBPFBT | ADS8406IBPFBT | ADS8406IBPFBT | ADS8406IBPFBT | ADS8406IBPFBT | 815-ADS8406IBPFBT |
| Product Name | ADS8406 16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8406IBPFBT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT 1.25MSPS 48-TQFP | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP | 48-TQFP | QFP; 48-TQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | ||||
| INL | 2 LSB |