The AK5701VN is a 16-bit stereo ADC designed for portable applications, featuring a built-in microphone amplifier and automatic level control (ALC). It supports both full-differential and single-ended inputs, with selectable microphone gain options of +30dB, +15dB, or 0dB. The device operates with an input voltage of 1.8Vpp at a supply voltage of 3.0V. Its performance specifications include a signal-to-noise ratio (S/N) of 89dB at 0dB gain and 77dB at +15dB gain. The AK5701VN supports a wide range of sampling rates from 7.35kHz to 48kHz in PLL slave mode and offers various clock input options. It features a digital high-pass filter for DC-offset cancellation and operates with a power supply range of 2.4V to 3.6V for AVDD and 1.6V to 3.6V for DVDD, consuming a current of 8mA. The device is housed in a compact 24-pin QFN package and is qualified for automotive applications (AEC-Q100) in the AK5701KN variant, which operates at a temperature range of -40°C to +85°C.
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143277-AK5701VN
Packaging: Reel
Type: ADC
Mounting Style: SMD
Sampling Rate (Per Second): 7.35k ~ 48k
Data Interface: I2S
Number of Channels: 4
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: AK5701
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.6V ~ 3.6V, 2.4V ~ 3.6V
IC ADC AUDIO STER 16BIT 24QFN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1143277-AK5701VN | 23-AK5701VN |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN | IC ADC AUDIO STER 16BIT 24QFN |
| Interface Type | I2S | I2S |
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |