The ADS7958 is an 8-bit, 1-MSPS, single-ended, successive approximation register analog-to-digital converter with four input channels. It is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm, with an operating temperature range of -40°C to 125°C. The device supports an analog supply voltage from 2.7 V to 5.25 V and an I/O supply range from 1.7 V to 5.25 V, featuring a 20-MHz serial interface, two programmable alarm levels per channel, and four individually configurable GPIOs in the TSSOP package or one in the VQFN package. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and it includes a power-down mode drawing 1 μA. Input bandwidth is 47 MHz at -3 dB, and it offers software-selectable input ranges of 0 to VREF and 0 to 2 × VREF.
8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC 24-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141978-ADS7958SRGER
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADS7958
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7914BRU; AD7904BRU; AD7904BRU-REEL7;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
8-Bit 4-Ch SAR ADC, 1MSPS, SPI, QFN Product overview: ADS7958SRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7958SRGER can be used for catalog matching and distributor lookup.
IC ADC 8BIT 24-VQFN
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
IC ADC 8BIT 24-VQFN
8 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
IC ADC 8BIT SAR 24VQFN
IC ADC 8BIT SAR 24VQFN
IC ADC 8BIT 1MSPS 4CH 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7958SRGER | 1141978-ADS7958SRGER | 700-ADS7958SRGER | 296-ADS7958SRGERCT-ND | 296-ADS7958SRGERTR-ND | 296-ADS7958SRGERDKR-ND | ADS7958SRGER | ADS7958SRGER | ADS7958SRGER | 815-ADS7958SRGER |
| Product Name | ADS7958 8 bit, 1 MSPS, 4 Channel, Single-Ended, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7958SRGER | 8-bit QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT 1MSPS 4CH 24VQFN |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | |||
| INL | 0.3000 LSB |