Texas Instruments ADS5237 Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5237IPAG

Description
Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5237 Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter - ADS5237IPAG - Texas Instruments
Dallas, TX, United States
ADS5237 Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter
ADS5237IPAG
ADS5237 Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5237IPAG
Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-22736-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-22736-ND
Analog to Digital Converters (ADC) 296-22736-ND
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS5237IPAG
Dual Analog-to-Digital Converter IC 700-ADS5237IPAG
10-Bit 65MSPS Dual-Channel ADC, TQFP, Differential, Parallel Product overview: ADS5237IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5237IPAG can be used for catalog matching and distributor lookup.

10-Bit 65MSPS Dual-Channel ADC, TQFP, Differential, Parallel Product overview: ADS5237IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5237IPAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5237IPAG
009287-ADS5237IPAG
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5237IPAG 009287-ADS5237IPAG
Manufacturer: Texas Instruments Win Source Part Number: 009287-ADS5237IPAG Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 65M Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009287-ADS5237IPAG
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS5237IPAG - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64

ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64

Supplier's Site Datasheet
IC ADC 10BIT DUAL 65MSPS 64-TQFP - 815-ADS5237IPAG - Utmel Electronic Limited
Hong Kong, China
IC ADC 10BIT DUAL 65MSPS 64-TQFP
815-ADS5237IPAG
IC ADC 10BIT DUAL 65MSPS 64-TQFP 815-ADS5237IPAG
IC ADC 10BIT DUAL 65MSPS 64-TQFP

IC ADC 10BIT DUAL 65MSPS 64-TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5237IPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5237IPAG
Analog to Digital Converters (ADC) ADS5237IPAG
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5237IPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5237IPAG
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5237IPAG
IC ADC 10BIT PIPELINED 64TQFP

IC ADC 10BIT PIPELINED 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5237IPAG 296-22736-ND 700-ADS5237IPAG 009287-ADS5237IPAG ADS5237IPAG 815-ADS5237IPAG ADS5237IPAG ADS5237IPAG
Product Name ADS5237 Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5237IPAG IC ADC 10BIT DUAL 65MSPS 64-TQFP Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP; 64-TQFP TQFP QFP; TQFP; 64-TQFP (10x10) QFP; TQFP; TQFP64 QFP; 64-TQFP QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 1.25 bits 10 bits
DNL 0.5000 LSB 0.0977 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers