The ADS1014 is a 12-bit, low-power, I2C-compatible analog-to-digital converter with an integrated programmable gain amplifier (PGA) and digital comparator, designed for sensor measurement applications. It is available in a VSSOP-10 package measuring 3mm by 4.9mm, with an operating temperature range of -40°C to +125°C. The device supports a supply voltage range of 2.0V to 5.5V and consumes 150μA in continuous-conversio
12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, VSSOP Product overview: ADS1014IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1014IDGSR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SIGMA-DELTA 10VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1014IDGSR | 296-ADS1014IDGSRTR-ND | 700-ADS1014IDGSR | 815-ADS1014IDGSR | ADS1014IDGSR | ADS1014IDGSR | ADS1014IDGSR |
| Product Name | ADS1014 12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | IC ADC 12BIT SIGMA-DELTA 10VSSOP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||
| INL | 0.5000 LSB |