8-Bit 4-Ch SAR ADC, 1Msps, SPI, MSOP Product overview: ADC084S101CIMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S101CIMM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139660-ADC084S101CI
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ADC084S101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 8BIT SAR 10VSSOP
IC ADC 8BIT SAR 10VSSOP
IC ADC 8BIT SAR 10VSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC084S101CIMM | 1139660-ADC084S101CIMM | ADC084S101CIMMTR-ND | 815-ADC084S101CIMM | ADC084S101CIMM | ADC084S101CIMM | ADC084S101CIMM |
| Product Name | 8-bit MSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM | Analog to Digital Converters (ADC) | IC ADC 8BIT SAR 10VSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 4-WIRE | SPI; SPI, DSP | SPI | Serial; SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | MSOP | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Resolution | 8 bits | 8 bits | 1 bits | 8 bits | |||
| Dissipation | 12.6 milliwatts | 12.6 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |