Texas Instruments ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface ADS5271IPFP

Description
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface - ADS5271IPFP - Texas Instruments
Dallas, TX, United States
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface
ADS5271IPFP
ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface ADS5271IPFP
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

Buy Now Datasheet
 - ADS5271IPFP - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80

ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-17153-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17153-ND
Analog to Digital Converters (ADC) 296-17153-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5271IPFP
Analog-to-Digital Converter IC 700-ADS5271IPFP
8-Ch 12-Bit 50MS/s ADC, LVDS/Parallel, HTQFP Product overview: ADS5271IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5271IPFP can be used for catalog matching and distributor lookup.

8-Ch 12-Bit 50MS/s ADC, LVDS/Parallel, HTQFP Product overview: ADS5271IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5271IPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFP
009289-ADS5271IPFP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFP 009289-ADS5271IPFP
Manufacturer: Texas Instruments Win Source Part Number: 009289-ADS5271IPFP Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Serial Number of A/D Converters: 8 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 50M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009289-ADS5271IPFP
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 50M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5271IPFP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5271IPFP
IC ADC 12BIT PIPELINED 80HTQFP

IC ADC 12BIT PIPELINED 80HTQFP

Supplier's Site
IC ADC 12BIT 8CH 50MSPS 80-HTQFP - 815-ADS5271IPFP - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 8CH 50MSPS 80-HTQFP
815-ADS5271IPFP
IC ADC 12BIT 8CH 50MSPS 80-HTQFP 815-ADS5271IPFP
IC ADC 12BIT 8CH 50MSPS 80-HTQFP

IC ADC 12BIT 8CH 50MSPS 80-HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5271IPFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5271IPFP
Analog to Digital Converters (ADC) ADS5271IPFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5271IPFP ADS5271IPFP 296-17153-ND 700-ADS5271IPFP 009289-ADS5271IPFP ADS5271IPFP 815-ADS5271IPFP ADS5271IPFP
Product Name ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5271IPFP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 12BIT 8CH 50MSPS 80-HTQFP Analog to Digital Converters (ADC)
Interface Type Parallel Serial Serial LVDS, Parallel Serial; LVDS - Serial Serial; Parallel; LVDS - Serial Serial
Package Type HTQFP QFP; TQFP; HTQFP80 TQFP; 80-TQFP Exposed Pad HTQFP QFP; TQFP; 80-HTQFP (12x12) 80-TQFP Exposed Pad QFP; 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers