8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1139677-ADC08B200CIV
Packaging: Tray
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Sampling Rate (Per Second): 200M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: ADC08B200
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
8-Bit 200MS/s ADC, Single-Ended, Parallel Interface, TQFP Product overview: ADC08B200CIVS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08B200CIVS can be used for catalog matching and distributor lookup.
IC ADC 8BIT 48TQFP
IC ADC 8BIT 48TQFP
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08B200CIVS-ND | 1139677-ADC08B200CIVS | 700-ADC08B200CIVS | ADC08B200CIVS | ADC08B200CIVS | ADC08B200CIVS | 815-ADC08B200CIVS |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B200CIVS | 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 8BIT 48TQFP |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | ||
| Packing Method | Tray | Tray | Tray; Tray | Tray | Tape Reel; Tray | ||
| Pins | 48 | 48 | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits |