16-Bit, Unipolar Pseudo Diff Input, 2MSPS Sampling rate, 4.75V to 5.25V ADC with LVDS Serial Interf 48-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768174-ADS8410IBRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8410
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADS8410IBRGZ; ADS8410IBRGZR; ADS8410IBRGZTG4;
Introduction Date: July 10, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC48
16-Bit 2MSPS ADC, Unipolar, LVDS, 5V, VQFN Product overview: ADS8410IBRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8410IBRGZT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT 2MSPS SAR 48-VQFN
IC ADC 16BIT SAR 48VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8410IBRGZT | 296-19453-2-ND | 768174-ADS8410IBRGZT | ADS8410IBRGZT | 700-ADS8410IBRGZT | ADS8410IBRGZT | ADS8410IBRGZT | 815-ADS8410IBRGZT | ADS8410IBRGZT |
| Product Name | ADS8410 16-Bit, Unipolar Pseudo Diff Input, 2MSPS Sampling rate, 4.75V to 5.25V ADC with LVDS Serial Interf | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZT | 16-bit 5V VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT 2MSPS SAR 48-VQFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Serial | Serial; LVDS - Serial | Serial | Parallel | Serial | Serial; LVDS - Serial | Serial; Parallel; LVDS - Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | LCC48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | ||||
| INL | 2.5 LSB |