The ADS8318IBDRCT is a 16-bit, 500-kSPS, serial interface, micro-power successive approximation register analog-to-digital converter with unipolar differential input, available in a 10-pin VSON package measuring 3.3 mm by 3.3 mm. It operates over a temperature range of -40°C to 85°C, supports a reference voltage of 2.048 V to 5.5 V, and has an integral nonlinearity of ±1.0 LSB maximum and differential nonlinearity of ±0.75 LSB maximum. Power dissipation is 18 mW typical at 500 kSPS and scales linearly with sampling rate. The device features a SPI-compatible serial interface with daisy-chain capability and a busy indicator for synchronization.
16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1015723-ADS8318IBDRC
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.375 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
ADS8318 16-Bit, Unipolar Differential Input, 500kSPS Serial Out, 4.5V-to-5.5V Micropower Sampling ADC
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
16-Bit 500kSPS SPI ADC, Differential Input, 5V, VSON Product overview: ADS8318IBDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8318IBDRCT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 16BIT 500KSPS 10-SON
IC ADC 16BIT SAR 10VSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8318IBDRCT | 1015723-ADS8318IBDRCT | ADS8318IBDRCT | 296-23808-2-ND | 700-ADS8318IBDRCT | ADS8318IBDRCT | ADS8318IBDRCT | 815-ADS8318IBDRCT | ADS8318IBDRCT |
| Product Name | ADS8318 16-Bit, Unipolar Diff Input, 500kSPS Serial Out, 4.5V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8318IBDRCT | Analog to Digital Converters (ADC) | 16-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 16BIT 500KSPS 10-SON | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSON,VSSOP | 10-VSON (3x3) | VSON10 | 10-VFDFN Exposed Pad | VSON | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | ||||
| INL | 1 LSB |