10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10-Bit 1MS/s ADC, Single-Ended, SPI, SOT-23-6 Product overview: ADC101S101CIMFX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S101CIMFX can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR SOT23-6
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
ADC 10BIT 1CH 1MSPS SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S101CIMFX-ND | 700-ADC101S101CIMFX | ADC101S101CIMFX | ADC101S101CIMFX | ADC101S101CIMFX | 815-ADC101S101CIMFX |
| Product Name | Analog to Digital Converters (ADC) | SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC 10BIT 1CH 1MSPS SOT23-6 |
| Interface Type | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | Serial; SPI; SPI, DSP | ||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |