31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1282IPWG4-ND | ADS1282IPWG4 | ADS1282IPWG4 | 815-ADS1282IPWG4 | ADS1282IPWG4 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 31BIT SIGMA-DELTA 28TSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Resolution | 31 bits | 31 bits | 3.88 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |