12-bit, 1000 MSPS ADC with analog input buffer 100-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768103-ADS5400IPZPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Temperature Sensor
Package: 100-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V, 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 12
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 1G
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): ADS5400IPZP; ADS5400IPZPR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-HTQFP (14x14)
12-bit 1Gsps Pipelined ADC, 1-Ch, Parallel, HTQFP EP Product overview: ADS5400IPZPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5400IPZPR can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 100HTQFP
IC ADC 12BIT PIPELINED 100HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-HTQFP (14x14)
IC ADC 12BIT PIPELINED 100HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5400IPZPR | 768103-ADS5400IPZPR | ADS5400IPZPR-ND | 700-ADS5400IPZPR | ADS5400IPZPR | ADS5400IPZPR | ADS5400IPZPR | 815-ADS5400IPZPR |
| Product Name | ADS5400 12-bit, 1000 MSPS ADC with analog input buffer | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5400IPZPR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 12BIT PIPELINED 100HTQFP |
| Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | HTQFP | TQFP; 100-TQFP Exposed Pad | HTQFP EP | 100-TQFP Exposed Pad | QFP; TQFP; 100-TQFP Exposed Pad | QFP; 100-TQFP Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| DNL | 1 LSB |