Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12-Bit 40kS/s ADC, SPI/Serial/Parallel,
Manufacturer: Texas Instruments
Win Source Part Number: 145114-ADS7806P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC ADC 12-BIT 40KHZ SMPL 28-DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7806P | ADS7806P-ND | 700-ADS7806P | 145114-ADS7806P | 815-ADS7806P | ADS7806P | ADS7806P | ADS7806P |
| Product Name | ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7806P | IC ADC 12-BIT 40KHZ SMPL 28-DIP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | SPI, Serial, Parallel | Parallel; SPI; SPI, Parallel | Serial; Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.300, 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |