Texas Instruments ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVTG4

Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC - ADS7867IDBVTG4 - Texas Instruments
Dallas, TX, United States
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC
ADS7867IDBVTG4
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVTG4
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVTG4
1015652-ADS7867IDBVTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVTG4 1015652-ADS7867IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015652-ADS7867IDBVT G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 1.2 V to 3.6 V Digital Supply Voltage: 1.2 V to 3.6 V Sampling Rate: 240k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015652-ADS7867IDBVTG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 1.2 V to 3.6 V
Digital Supply Voltage: 1.2 V to 3.6 V
Sampling Rate: 240k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7867IDBVTG4
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7867IDBVTG4
10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVTG4 can be used for catalog matching and distributor lookup.

10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC ADC 10BIT SER 240KSPS SOT23-6 - 815-ADS7867IDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 10BIT SER 240KSPS SOT23-6
815-ADS7867IDBVTG4
IC ADC 10BIT SER 240KSPS SOT23-6 815-ADS7867IDBVTG4
IC ADC 10BIT SER 240KSPS SOT23-6

IC ADC 10BIT SER 240KSPS SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7867IDBVTG4 1015652-ADS7867IDBVTG4 700-ADS7867IDBVTG4 815-ADS7867IDBVTG4
Product Name ADS7867 1.2V, 10 bit 240KSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVTG4 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC IC ADC 10BIT SER 240KSPS SOT23-6
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23
Screening Level Catalog
Resolution 10 bits 10 bits 1.25 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers