Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548IDBRG4 TLV1548IDBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055066-TLV1548IDBRG4 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 87k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055066-TLV1548IDBRG4 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 87k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548IDBRG4
055066-TLV1548IDBRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548IDBRG4 055066-TLV1548IDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 055066-TLV1548IDBRG4 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 87k Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055066-TLV1548IDBRG4
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 87k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-TLV1548IDBRG4
SSOP Analog-to-Digital Converter IC 700-TLV1548IDBRG4
8-CH 10-BIT ADC, 85KS/s, SPI, SSOP Product overview: TLV1548IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548IDBRG4 can be used for catalog matching and distributor lookup.

8-CH 10-BIT ADC, 85KS/s, SPI, SSOP Product overview: TLV1548IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548IDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC ADC 10-BIT SER 87KSPS 20-SSOP - 815-TLV1548IDBRG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 10-BIT SER 87KSPS 20-SSOP
815-TLV1548IDBRG4
IC ADC 10-BIT SER 87KSPS 20-SSOP 815-TLV1548IDBRG4
IC ADC 10-BIT SER 87KSPS 20-SSOP

IC ADC 10-BIT SER 87KSPS 20-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 055066-TLV1548IDBRG4 700-TLV1548IDBRG4 815-TLV1548IDBRG4
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548IDBRG4 SSOP Analog-to-Digital Converter IC IC ADC 10-BIT SER 87KSPS 20-SSOP
Interface Type SPI; SPI SPI, Serial Serial; SPI; SPI, Serial
Package Type SOP; SSOP; 20-SSOP SSOP SSOP; SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape and Reel
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Sample Rate 87 kSamples/Sec 87 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers