The ADS7951 is a 12-bit, 1-MSPS, single-ended, successive approximation register analog-to-digital converter with eight input channels, designed for multi-channel signal monitoring and data acquisition. It is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C. The device supports an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, with two software-selectable input ranges: 0 to V_REF and 0 to 2 × V_REF. It features a 20-MHz serial interface, four individually configurable GPIOs, and programmable alarm thresholds per channel. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 µA.
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141956-ADS7951SDBT
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7951
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): ADS7951QDBTRQ1; AD7918BRU-REEL7; AD7928BRU-REEL7;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
12-Bit 8-Ch SAR ADC, 1MSPS, SPI, 2.7-5.25V, TSSOP Product overview: ADS7951SDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7951SDBT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 30TSSOP
IC ADC 12BIT 1MSPS 8CH 30-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7951SDBT | 1141956-ADS7951SDBT | 296-23501-5-ND | 700-ADS7951SDBT | ADS7951SDBT | 815-ADS7951SDBT | ADS7951SDBT |
| Product Name | ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SDBT | Analog to Digital Converters (ADC) | 5.25V TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT 1MSPS 8CH 30-TSSOP | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | SSOP | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | TSSOP | 30-TFSOP (0.173\", 4.40mm Width) | 30-TFSOP (0.173, 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||
| INL | 1 LSB |