Texas Instruments ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324E/250

Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation - ADS8324E/250 - Texas Instruments
Dallas, TX, United States
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation
ADS8324E/250
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324E/250
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/250
144154-ADS8324E/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/250 144154-ADS8324E/250
Manufacturer: Texas Instruments Win Source Part Number: 144154-ADS8324E/250 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 1.8 V to 3.6 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 50k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144154-ADS8324E/250
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 50k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS8324E/250 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-13064-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-13064-2-ND
Analog to Digital Converters (ADC) 296-13064-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
1.8V MSOP Analog-to-Digital Converter IC - 700-ADS8324E/250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V MSOP Analog-to-Digital Converter IC
700-ADS8324E/250
1.8V MSOP Analog-to-Digital Converter IC 700-ADS8324E/250
14-Bit 50kSPS ADC, SPI, 1.8V, MSOP Product overview: ADS8324E/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324E/250 can be used for catalog matching and distributor lookup.

14-Bit 50kSPS ADC, SPI, 1.8V, MSOP Product overview: ADS8324E/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324E/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC ADC 14BIT SRL 50K 1CH 8VSSOP - 815-ADS8324E/250 - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT SRL 50K 1CH 8VSSOP
815-ADS8324E/250
IC ADC 14BIT SRL 50K 1CH 8VSSOP 815-ADS8324E/250
IC ADC 14BIT SRL 50K 1CH 8VSSOP

IC ADC 14BIT SRL 50K 1CH 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8324E/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8324E/250
Analog to Digital Converters (ADC) ADS8324E/250
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8324E/250
Data Acquisition - Analog to Digital Converters (ADC) ADS8324E/250
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8324E/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8324E/250
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8324E/250 144154-ADS8324E/250 ADS8324E/250 296-13064-2-ND 700-ADS8324E/250 815-ADS8324E/250 ADS8324E/250 ADS8324E/250 ADS8324E/250
Product Name ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/250 Analog to Digital Converters (ADC) 1.8V MSOP Analog-to-Digital Converter IC IC ADC 14BIT SRL 50K 1CH 8VSSOP Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI, Serial Serial; SPI; SPI SPI; SPI
Package Type VSSOP SOP; SSOP; 8-VSSOP SOP; SSOP; VSSOP8 TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 1.75 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers