The TLV2548MFKB is a 12-bit analog-to-digital converter (ADC) designed for low power consumption and high performance. It operates from a single supply voltage ranging from 3 V to 5.5 V and features a maximum throughput of 200 KSPS. The device includes a built-in reference, conversion clock, and an 8-channel FIFO for efficient data handling.
Characterized for operation in a temperature range of -55°C to 125°C, the TLV2548MFKB exhibits a differential/integra
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. 20-LCCC -55 to 125
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. 20-LCCC -55 to 125 Product overview: TLV2548MFKB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2548MFKB can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, CQCC20
12-BIT 200 KSPS ADC SER. OUT, AU
Single ADC SAR 200ksps 12-bit Serial 20-Pin LCCC Tube
Bit Analog to Digital Converter Input
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LCCC (8.89x8.89)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2548MFKB | 700-TLV2548MFKB | TLV2548MFKB | TLV2548MFKB | 815-TLV2548MFKB | TLV2548MFKB | TLV2548MFKB |
| Product Name | TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. | Low-Power Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Single ADC SAR 200ksps 12-bit Serial 20-Pin LCCC Tube | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | Serial | ||
| Package Type | LCCC | LCCC; LCCC20 | 20-CLCC | 20-CLCC | |||
| Screening Level | Military | ||||||
| Resolution | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1.2 LSB |