The ADS7813 is a low-power, 16-bit sampling analog-to-digital converter with single +5V supply operation, a 20 µs maximum conversion time, and a 40 kHz throughput rate. It is available in a 16-pin SOIC package (DW), measures 0.3 inch in width, and operates over the -40°C to +85°C temperature range. The device supports multiple input ranges including ±10V, ±5V, 0V to 10V, and 0.5V to 4.5V, with a high-impedance input mode exceeding 10 MΩ. It includes an internal 2.5 V reference, a serial SPI-compatible interface, and dynamic performance metrics of 87 dB min SINAD and 85 dB min SNR. Power dissipation is 35 mW max at 40 kHz, with 50 µW in power-down mode. No missing codes and ±2 LSB max INL are guaranteed across variants. The ADS7813UG4 is a specific ordering variant of this series with SOIC-16 packaging and NIPDAU lead finish.
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
16-Bit 40kS/s SPI ADC, Single-Ended, 3LSB INL/DNL, 35mW, SOIC Product overview: ADS7813UG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 35mW, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 35mW, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7813UG4 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 077787-ADS7813UG4
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC 16BIT 35MW SER OUT ADC 16SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 16BIT SAR 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7813UG4 | 700-ADS7813UG4 | ADS7813UG4 | 077787-ADS7813UG4 | ADS7813UG4-ND | 815-ADS7813UG4 | ADS7813UG4 | ADS7813UG4 |
| Product Name | ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter | 16-bit 35mW SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7813UG4 | Analog to Digital Converters (ADC) | IC 16BIT 35MW SER OUT ADC 16SOIC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 2 LSB |