IC ADC 12BIT DUAL SLOPE 44MQFP Product overview: TC7109ACKW from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TC7109ACKW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-MQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1264823-TC7109ACKW
Packaging: Tray
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Dual Slope
Sampling Rate (Per Second): 30
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TC7109A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-MQFP (10x10)
Analog to Digital Converters - ADC 13 Bit Fast Recovery
IC ADC 12BIT DUAL SLOPE 44MQFP
IC ADC 12BIT DUAL SLOPE 44MQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TC7109ACKW | TC7109ACKW-ND | 1264823-TC7109ACKW | TC7109ACKW | 536-TC7109ACKW | TC7109ACKW | TC7109ACKW |
| Product Name | Dual 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC7109ACKW | Analog to Digital Converters (ADC) | Analog to Digital Converters - ADC 13 Bit Fast Recovery | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Serial; Parallel; Parallel | Parallel; Parallel | ||
| Package Type | Tray | 44-QFP | QFP; 44-QFP | QFP; 44-QFP | 44-QFP | ||
| Packing Method | Tray | Tray | Tray | Tray | Tape Reel; Tray | Tray; Tray | |
| Pins | 44 | 44 | 44 | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits |