The ADS8512IBDW is a 12-bit, 40-kSPS, low-power analog-to-digital converter with an internal reference and SPI-compatible serial interface, housed in an SO-16 package. It operates with a single 5-V analog supply, dissipating a maximum of 32.5 mW in normal operation and 50 mW in power-down mode. The converter supports input ranges of ±3.33 V, ±5 V, ±10 V, 0 V to 10 V, and 0.5 V to 4.5 V, with input overvoltage tolerance up to ±25 V. It achieves a minimum SINAD of 72 dB and SFDR of 80 dB, with integral nonlinearity error ≤ ±0.5 LSB and differential nonlinearity error ≤ ±0.5 LSB. The device is guaranteed for operation across the industrial temperature range of -40°C to +85°C.
12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface 16-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009417-ADS8512IBDW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
12-Bit 40kSPS ADC, SPI, 5V, 0.5LSB INL/DNL, SOIC Product overview: ADS8512IBDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8512IBDW can be used for catalog matching and distributor lookup.
IC ADC 12BIT 40KSPS 16-SOIC
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8512IBDW | 296-23514-5-ND | 009417-ADS8512IBDW | ADS8512IBDW | 700-ADS8512IBDW | 815-ADS8512IBDW | ADS8512IBDW | ADS8512IBDW |
| Product Name | ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8512IBDW | 5V SOIC Analog-to-Digital Converter IC | IC ADC 12BIT 40KSPS 16-SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 0.5000 LSB |