Texas Instruments ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown ADS930E/1KG4

Description
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown 28-SSOP
Request a Quote Datasheet
Description
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown - ADS930E/1KG4 - Texas Instruments
Dallas, TX, United States
ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown
ADS930E/1KG4
ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown ADS930E/1KG4
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown 28-SSOP

8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown 28-SSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS930E/1KG4 - 1118620-ADS930E/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS930E/1KG4
1118620-ADS930E/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS930E/1KG4 1118620-ADS930E/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118620-ADS930E/1KG4 Packaging: Tape and Reel Contact Plating: Gold Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 3 V Number of Elements: 1 Interface: Parallel Power Dissipation: 84 mW Number of Bits: 8 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1 B Number of Converters: 1 Conversion Rate: 30 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 30 Msps Alternative Parts (Cross-Reference): ADS930E1KG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 84 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Power Consumption: 66 mW Nominal Supply Current: 22 mA Max Supply Voltage (DC): 5 V Min Supply Voltage (DC): 3 V Integral Nonlinearity (INL): 2.5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 46 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 50 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118620-ADS930E/1KG4
Packaging: Tape and Reel
Contact Plating: Gold
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 3 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 84 mW
Number of Bits: 8
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1 B
Number of Converters: 1
Conversion Rate: 30 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 30 Msps
Alternative Parts (Cross-Reference): ADS930E1KG4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 84 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Power Consumption: 66 mW
Nominal Supply Current: 22 mA
Max Supply Voltage (DC): 5 V
Min Supply Voltage (DC): 3 V
Integral Nonlinearity (INL): 2.5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 46 dB
Supply Type: Single
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 50 dB

Buy Now
8-bit 5V SSOP Analog-to-Digital Converter IC - 700-ADS930E/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V SSOP Analog-to-Digital Converter IC
700-ADS930E/1KG4
8-bit 5V SSOP Analog-to-Digital Converter IC 700-ADS930E/1KG4
8-Bit 30MSPS ADC, Diff In, Parallel Int, 5V, SSOP Product overview: ADS930E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS930E/1KG4 can be used for catalog matching and distributor lookup.

8-Bit 30MSPS ADC, Diff In, Parallel Int, 5V, SSOP Product overview: ADS930E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS930E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC 8BIT 30MHZ INT REF ADC 28SSOP - 815-ADS930E/1KG4 - Utmel Electronic Limited
Hong Kong, China
IC 8BIT 30MHZ INT REF ADC 28SSOP
815-ADS930E/1KG4
IC 8BIT 30MHZ INT REF ADC 28SSOP 815-ADS930E/1KG4
IC 8BIT 30MHZ INT REF ADC 28SSOP

IC 8BIT 30MHZ INT REF ADC 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS930E/1KG4 1118620-ADS930E/1KG4 700-ADS930E/1KG4 815-ADS930E/1KG4
Product Name ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS930E/1KG4 8-bit 5V SSOP Analog-to-Digital Converter IC IC 8BIT 30MHZ INT REF ADC 28SSOP
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SSOP SOP; SSOP; SSOP SSOP SSOP; SSOP
Screening Level Catalog
Resolution 8 bits 8 bits 1 bits
DNL 1 LSB 0.9766 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers