16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter 16-SSOP -40 to 85
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 198806-ADS8343EBG4
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Medical, Portable Devices
16-Bit 4-Ch Serial ADC, 100KS/s, SSOP, Bipolar Product overview: ADS8343EBG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8343EBG4 can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 16SSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-SSOP
IC ADC 16BIT SAR 16SSOP
IC ADC CONV 4-CH SERIAL 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8343EBG4 | ADS8343EBG4-ND | 198806-ADS8343EBG4 | 700-ADS8343EBG4 | ADS8343EBG4 | ADS8343EBG4 | ADS8343EBG4 | 815-ADS8343EBG4 |
| Product Name | ADS8343 16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8343EBG4 | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC CONV 4-CH SERIAL 16SSOP |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP | SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154\", 3.90mm Width) | SSOP; 16-SSOP (0.154, 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | |||
| INL | 6 LSB |