The ADS5411 is an 11-bit, 105 MSPS analog-to-digital converter with a 52-pin HTQFP package featuring an exposed heatsink, operating over the industrial temperature range of -40°C to 85°C. It supports a 2.2 V differential input range, a 5 V analog supply, and 3.3 V CMOS-compatible outputs, with a total power dissipation of 1.9 W. The device offers a signal-to-noise ratio of 66.4 dBc at 50 MHz input and 65.7 dBc at 170 MHz input, and a spurious-free dynamic range of 90 dBc at 50 MHz and 81 dBc at 170 MHz. It includes an on-chip input buffer, track-and-hold, and internal reference circuitry.
11bit 105MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 077770-ADS5411IPGP
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
11-bit 105Msps Pipelined ADC, 1-Ch, Parallel, 52-Pin HTQFP Product overview: ADS5411IPGP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5411IPGP can be used for catalog matching and distributor lookup.
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)
Single ADC Pipelined 105Msps 11-bit Parallel 52-Pin HTQFP EP Tray
IC ADC 11BIT PIPELINED 52HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5411IPGP | 296-25756-ND | 077770-ADS5411IPGP | 700-ADS5411IPGP | ADS5411IPGP | 815-ADS5411IPGP | ADS5411IPGP |
| Product Name | ADS5411 11bit 105MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5411IPGP | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Single ADC Pipelined 105Msps 11-bit Parallel 52-Pin HTQFP EP Tray | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | HTQFP | TQFP; 52-TQFP Exposed Pad | QFP; TQFP; 52-HTQFP (10x10) | HTQFP EP | QFP; TQFP; 52-TQFP Exposed Pad | QFP; 52-TQFP Exposed Pad | 52-TQFP Exposed Pad |
| Screening Level | Catalog | ||||||
| Resolution | 11 bits | 11 bits | 11 bits | 11 bits | 1.38 bits | ||
| DNL | 0.2500 LSB | 0.0244 LSB |