The ADS5287 is an octal-channel, 10-bit analog-to-digital converter with a maximum sampling rate of 65 MSPS, designed for high-performance signal acquisition. It is packaged in a 9mm × 9mm VQFN-64 package with serialized LVDS outputs and operates over the industrial temperature range of -40°C to +85°C. The device consumes 74 mW per channel at 65 MSPS and supports a 2 VPP differential analog input range. It includes programmable digital gain from 0 dB to 12 dB, clock duty cycle correction, and internal termination for LVDS outputs. The part is certified for RoHS compliance with a lead finish of NiPdAu and has a moisture sensitivity level of 3.
Low Power 8-Channel, 10-Bit, 65MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
8-Ch 10-Bit 65MSPS ADC, LVDS Serial, VQFN Product overview: ADS5287IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5287IRGCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141721-ADS5287IRGCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 10
Number of Converters: 8
Family Name: ADS5287
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADS5287IRGCTG4; ADS5287IRGCRG4; ADS5287IRGCT;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
IC ADC 10BIT PIPELINED 64VQFN
IC ADC 10BIT PIPELINED 64VQFN
IC ADC 10BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5287IRGCR | 700-ADS5287IRGCR | 1141721-ADS5287IRGCR | ADS5287IRGCR-ND | ADS5287IRGCR | ADS5287IRGCR | 815-ADS5287IRGCR | ADS5287IRGCR |
| Product Name | ADS5287 Low Power 8-Channel, 10-Bit, 65MSPS ADC with Serialized LVDS Interface | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5287IRGCR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 10BIT PIPELINED 64VQFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | Serial | Serial; SPI; LVDS - Serial, SPI | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| DNL | 0.5000 LSB | 0.0977 LSB |