12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
12-Bit Dual SAR ADC, 2MSPS, Serial, 2+2 Ch, VQFN Product overview: ADS7863IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863IRGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009348-ADS7863IRGET
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
IC ADC 12BIT SAR 24VQFN
IC ADC 12BIT SAR 24VQFN
IC ADC 12BIT DUAL 2MSPS 24-VQFN
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-23310-1-ND | 296-23310-2-ND | 700-ADS7863IRGET | 009348-ADS7863IRGET | ADS7863IRGET | ADS7863IRGET | ADS7863IRGET | 815-ADS7863IRGET |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGET | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT DUAL 2MSPS 24-VQFN |
| Interface Type | SPI; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN EP | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 24 | 24 | 24 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits |