Manufacturer: Texas Instruments
Win Source Part Number: 1139730-ADC104S101CI
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ADC104S101
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
4-CH 10-BIT ADC, 1MS/s, SPI, MSOP, 2.7-5.25V Product overview: ADC104S101CIMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S101CIMMX can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 10VSSOP
ADC 10BIT 4CH 1MSPS 4CH 10-MSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1139730-ADC104S101CIMMX | 700-ADC104S101CIMMX | ADC104S101CIMMX | 815-ADC104S101CIMMX | ADC104S101CIMMX |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX | 5.25V MSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | ADC 10BIT 4CH 1MSPS 4CH 10-MSOP | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI, DSP | SPI, Serial, 4-WIRE | SPI; SPI, DSP | Serial; SPI; SPI, DSP | |
| Package Type | SSOP | MSOP | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec |